"100 Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
RES NET 100ohm 20P 19RES SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SOMC2001100RGEA-ND | SOMC2001100RGEA |
| Product Name | Resistor Networks, Arrays | RES NET 100 OHM 20P 19RES SMD |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 100 ohms | 100 ohms |