Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC1605191AGEA

Description
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC330/470LTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC330/470LTR-ND
Resistor Networks, Arrays SOMC330/470LTR-ND
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES NET 330/470 OHM 16P DT SMD - SOMC1605191AGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 330/470 OHM 16P DT SMD
SOMC1605191AGEA
RES NET 330/470 OHM 16P DT SMD SOMC1605191AGEA
RES NET 330/470ohm 16P DT SMD

RES NET 330/470ohm 16P DT SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC330/470LTR-ND SOMC1605191AGEA
Product Name Resistor Networks, Arrays RES NET 330/470 OHM 16P DT SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 330 to 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details