Vishay Intertechnology, Inc. Resistor Networks, Arrays - SOMC1605131AGRZ SOMC1605131AGRZ

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117924-SOMC1605131A GRZ Packaging: Tape & Reel Number of Terminals: 16 Temperature Coefficient: 100 ppm/°C Power Rating: 1.2 W Number of Resistors: 28 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117924-SOMC1605131A GRZ Packaging: Tape & Reel Number of Terminals: 16 Temperature Coefficient: 100 ppm/°C Power Rating: 1.2 W Number of Resistors: 28 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC1605131AGRZ - 1117924-SOMC1605131AGRZ - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC1605131AGRZ
1117924-SOMC1605131AGRZ
Resistor Networks, Arrays - SOMC1605131AGRZ 1117924-SOMC1605131AGRZ
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117924-SOMC1605131A GRZ Packaging: Tape & Reel Number of Terminals: 16 Temperature Coefficient: 100 ppm/°C Power Rating: 1.2 W Number of Resistors: 28 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117924-SOMC1605131AGRZ
Packaging: Tape & Reel
Number of Terminals: 16
Temperature Coefficient: 100 ppm/°C
Power Rating: 1.2 W
Number of Resistors: 28
Number of Pins: 16
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now
SMD 220 Ohm 330 Ohm 1.2W Resistor - 50-SOMC1605131AGRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 Ohm 330 Ohm 1.2W Resistor
50-SOMC1605131AGRZ
SMD 220 Ohm 330 Ohm 1.2W Resistor 50-SOMC1605131AGRZ
Res Thick Film NET 220 Ohm/330 Ohm 2% 1.2W 100ppm/C TERM Molded 16-Pin DIP Gull Wing SMD T/R Product overview: SOMC1605131AGRZ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 330 Ohm, 1.2W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 330 Ohm, 1.2W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1605131AGRZ can be used for catalog matching and distributor lookup.

Res Thick Film NET 220 Ohm/330 Ohm 2% 1.2W 100ppm/C TERM Molded 16-Pin DIP Gull Wing SMD T/R Product overview: SOMC1605131AGRZ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 330 Ohm, 1.2W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 330 Ohm, 1.2W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1605131AGRZ can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor-Networks-and-Arrays - SOMC1605131AGRZ - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Networks-and-Arrays
SOMC1605131AGRZ
Resistor-Networks-and-Arrays SOMC1605131AGRZ
Resistor-Networks-an d-Arrays

Resistor-Networks-and-Arrays

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1117924-SOMC1605131AGRZ 50-SOMC1605131AGRZ SOMC1605131AGRZ
Product Name Resistor Networks, Arrays - SOMC1605131AGRZ SMD 220 Ohm 330 Ohm 1.2W Resistor Resistor-Networks-and-Arrays
Configuration Chip Array Chip Array
Temperature Coefficient 100 ±ppm/°C
Power Rating 1.2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details