Vishay Intertechnology, Inc. SMD 75 Ohm 1.28W DIP Resistor SOMC160375R0JRZ

Description
Res Thick Film NET 75 Ohm 5% 1.28W 100ppm/C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: SOMC160375R0JRZ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160375R0JRZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film NET 75 Ohm 5% 1.28W 100ppm/C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: SOMC160375R0JRZ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160375R0JRZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 75 Ohm 1.28W DIP Resistor - 50-SOMC160375R0JRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 Ohm 1.28W DIP Resistor
50-SOMC160375R0JRZ
SMD 75 Ohm 1.28W DIP Resistor 50-SOMC160375R0JRZ
Res Thick Film NET 75 Ohm 5% 1.28W 100ppm/C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: SOMC160375R0JRZ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160375R0JRZ can be used for catalog matching and distributor lookup.

Res Thick Film NET 75 Ohm 5% 1.28W 100ppm/C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: SOMC160375R0JRZ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160375R0JRZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-SOMC160375R0JRZ
Product Name SMD 75 Ohm 1.28W DIP Resistor
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details