Vishay Intertechnology, Inc. Arrays",RES ARRAY 6.8K OHM 8 RES 16SOIC SOMC16036K80GEA

Description
Arrays",RES ARRAY 6.8Kohm 8 RES 16SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 6.8Kohm 8 RES 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 6.8K OHM 8 RES 16SOIC
SOMC16036K80GEA
Arrays",RES ARRAY 6.8K OHM 8 RES 16SOIC SOMC16036K80GEA
Arrays",RES ARRAY 6.8Kohm 8 RES 16SOIC

Arrays",RES ARRAY 6.8Kohm 8 RES 16SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC6.8KHTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC6.8KHTR-ND
Resistor Networks, Arrays SOMC6.8KHTR-ND
"6.8k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"6.8k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC16036K80GEA SOMC6.8KHTR-ND
Product Name Arrays",RES ARRAY 6.8K OHM 8 RES 16SOIC Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 6800 ohms 6800 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details