"68 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RES NET 68ohm 16P 8RES SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SOMC68HTR-ND | SOMC160368R0GEA |
| Product Name | Resistor Networks, Arrays | RES NET 68 OHM 16P 8RES SMD |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 68 ohms | 68 ohms |