Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 6.8Kohms 2% Isolated SOMC1603680RGEA

Description
Resistor Networks & Arrays 16pin 6.8Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 6.8Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 6.8Kohms 2% Isolated - SOMC1603680RGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 6.8Kohms 2% Isolated
SOMC1603680RGEA
Resistor Networks & Arrays 16pin 6.8Kohms 2% Isolated SOMC1603680RGEA
Resistor Networks & Arrays 16pin 6.8Kohms 2% Isolated

Resistor Networks & Arrays 16pin 6.8Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - SOMC680HTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC680HTR-ND
Resistor Networks, Arrays SOMC680HTR-ND
"680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC1603680RGEA SOMC680HTR-ND
Product Name Resistor Networks & Arrays 16pin 6.8Kohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 6800 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details