Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC16035K10GDC

Description
"5.1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"5.1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC16035K10GDC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC16035K10GDC-ND
Resistor Networks, Arrays SOMC16035K10GDC-ND
"5.1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"5.1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res Thick Film NET 5.1K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD - SOMC16035K10GDC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 5.1K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD
SOMC16035K10GDC
Res Thick Film NET 5.1K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD SOMC16035K10GDC
Res Thick Film NET 5.1K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD

Res Thick Film NET 5.1K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC16035K10GDC-ND SOMC16035K10GDC
Product Name Resistor Networks, Arrays Res Thick Film NET 5.1K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD); Gull Wing Leads
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details