Vishay Intertechnology, Inc. RES NET 560 OHM 16P 8RES SMD SOMC1603560RGEA

Description
RES NET 560ohm 16P 8RES SMD
Request a Quote Datasheet
Description
RES NET 560ohm 16P 8RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 560 OHM 16P 8RES SMD - SOMC1603560RGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 560 OHM 16P 8RES SMD
SOMC1603560RGEA
RES NET 560 OHM 16P 8RES SMD SOMC1603560RGEA
RES NET 560ohm 16P 8RES SMD

RES NET 560ohm 16P 8RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC560HTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC560HTR-ND
Resistor Networks, Arrays SOMC560HTR-ND
"560 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"560 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES ARRAY 8 RES 560 OHM 16SOIC - 873-SOMC1603560RGEA - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 560 OHM 16SOIC
873-SOMC1603560RGEA
RES ARRAY 8 RES 560 OHM 16SOIC 873-SOMC1603560RGEA
RES ARRAY 8 RES 560 OHM 16SOIC

RES ARRAY 8 RES 560 OHM 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number SOMC1603560RGEA SOMC560HTR-ND 873-SOMC1603560RGEA
Product Name RES NET 560 OHM 16P 8RES SMD Resistor Networks, Arrays RES ARRAY 8 RES 560 OHM 16SOIC
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD); Gull Wing Leads; SOIC; Surface Mount
Resistance Range 560 ohms 560 ohms 560 ohms
Configuration Chip Array Chip Array; Resistor, Capacitor Network
Category / Application General Use
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers