VISHAY INTERTECHNOLOGY, INC.
SOMC1603510G -- RES, NET 51 OHM 5% 50VDC
Vishay Intertechnology, Inc.
RES, NET 51 OHM 5% 50VDC
SOMC1603510G
Description
RES, NET 51ohm 5% 50VDC
Request a Quote
Email Supplier
Description
RES, NET 51ohm 5% 50VDC
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
SOMC1603510G |
|
Product Name
|
RES, NET 51 OHM 5% 50VDC |
|
Resistance Range
|
51 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details