Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC16034K75FEA

Description
"4.75k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"4.75k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC4.75KGTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC4.75KGTR-ND
Resistor Networks, Arrays SOMC4.75KGTR-ND
"4.75k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.75k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 4.75K OHM 8 RES 16SOIC
SOMC16034K75FEA
Arrays",RES ARRAY 4.75K OHM 8 RES 16SOIC SOMC16034K75FEA
Arrays",RES ARRAY 4.75Kohm 8 RES 16SOIC

Arrays",RES ARRAY 4.75Kohm 8 RES 16SOIC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC4.75KGTR-ND SOMC16034K75FEA
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 4.75K OHM 8 RES 16SOIC
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC
Resistance Range 4750 ohms 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details