Vishay Precision Group Resistor Networks, Arrays SOMC16034K70GRZ

Description
SOMC-1603 4.7K 2% R61
Request a Quote Datasheet
Description
SOMC-1603 4.7K 2% R61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 541-SOMC16034K70GRZTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC16034K70GRZTR-ND
Resistor Networks, Arrays 541-SOMC16034K70GRZTR-ND
SOMC-1603 4.7K 2% R61

SOMC-1603 4.7K 2% R61

Buy Now Datasheet
Resistor Networks, Arrays - 541-SOMC16034K70GRZCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC16034K70GRZCT-ND
Resistor Networks, Arrays 541-SOMC16034K70GRZCT-ND
SOMC-1603 4.7K 2% R61

SOMC-1603 4.7K 2% R61

Buy Now Datasheet
Resistor Networks, Arrays - 541-SOMC16034K70GRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC16034K70GRZDKR-ND
Resistor Networks, Arrays 541-SOMC16034K70GRZDKR-ND
SOMC-1603 4.7K 2% R61

SOMC-1603 4.7K 2% R61

Buy Now Datasheet
SOMC16034K70GRZ - SOMC16034K70GRZ - ASAP Semiconductor LLC
Anaheim, CA, United States
SOMC16034K70GRZ
SOMC16034K70GRZ
SOMC16034K70GRZ SOMC16034K70GRZ
SOMC16034K70GRZ

SOMC16034K70GRZ

Supplier's Site
Resistor, Isolated Resistor Network 8, 4.7Kohm, 2%, Dil, Full Reel; Resistance Vishay - 19C6625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 8, 4.7Kohm, 2%, Dil, Full Reel; Resistance Vishay
19C6625
Resistor, Isolated Resistor Network 8, 4.7Kohm, 2%, Dil, Full Reel; Resistance Vishay 19C6625
RESISTOR, ISOLATED RESISTOR NETWORK 8, 4.7KOHM, 2%, DIL, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:16Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK 8, 4.7KOHM, 2%, DIL, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:16Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-SOMC16034K70GRZTR-ND SOMC16034K70GRZ 19C6625
Product Name Resistor Networks, Arrays SOMC16034K70GRZ Resistor, Isolated Resistor Network 8, 4.7Kohm, 2%, Dil, Full Reel; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC DIP
Resistance Range 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details