Vishay Intertechnology, Inc. RES NET 47 OHM 16P 8RES SMD SOMC160347R0GEA

Description
RES NET 47ohm 16P 8RES SMD
Request a Quote Datasheet
Description
RES NET 47ohm 16P 8RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 47 OHM 16P 8RES SMD - SOMC160347R0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 47 OHM 16P 8RES SMD
SOMC160347R0GEA
RES NET 47 OHM 16P 8RES SMD SOMC160347R0GEA
RES NET 47ohm 16P 8RES SMD

RES NET 47ohm 16P 8RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC47HTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC47HTR-ND
Resistor Networks, Arrays SOMC47HTR-ND
"47 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"47 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC47HCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC47HCT-ND
Resistor Networks, Arrays SOMC47HCT-ND
"47 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"47 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC47HDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC47HDKR-ND
Resistor Networks, Arrays SOMC47HDKR-ND
"47 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"47 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC160347R0GEA SOMC47HTR-ND
Product Name RES NET 47 OHM 16P 8RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 47 ohms 47 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details