Vishay Precision Group RES NET 47K OHM 16P 8RES SMD SOMC160347K0GEA

Description
RES NET 47Kohm 16P 8RES SMD
Request a Quote Datasheet
Description
RES NET 47Kohm 16P 8RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 47K OHM 16P 8RES SMD - SOMC160347K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 47K OHM 16P 8RES SMD
SOMC160347K0GEA
RES NET 47K OHM 16P 8RES SMD SOMC160347K0GEA
RES NET 47Kohm 16P 8RES SMD

RES NET 47Kohm 16P 8RES SMD

Supplier's Site
RES ARRAY 8 RES 47K OHM 16SOIC Product overview: SOMC160347K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160347K0GEA can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 47K OHM 16SOIC Product overview: SOMC160347K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160347K0GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC47KHTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC47KHTR-ND
Resistor Networks, Arrays SOMC47KHTR-ND
"47k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"47k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC47KHCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC47KHCT-ND
Resistor Networks, Arrays SOMC47KHCT-ND
"47k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"47k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC47KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC47KHDKR-ND
Resistor Networks, Arrays SOMC47KHDKR-ND
"47k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"47k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res N/w, Isolated, 47K, 2%, Smd; Resistance Vishay - 41K9269 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K, 2%, Smd; Resistance Vishay
41K9269
Res N/w, Isolated, 47K, 2%, Smd; Resistance Vishay 41K9269
RES N/W, ISOLATED, 47K, 2%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SMD; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

RES N/W, ISOLATED, 47K, 2%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SMD; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SOMC160347K0GEA 50-SOMC160347K0GEA SOMC47KHTR-ND 41K9269
Product Name RES NET 47K OHM 16P 8RES SMD Resistor Resistor Networks, Arrays Res N/w, Isolated, 47K, 2%, Smd; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SMD
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Technology / Construction THICK FILM
Tolerance 2 +/- % 2 +/- % 2 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details