RESISTOR, NETWORK, FILM, ISOLATED, 1.28 W, SURFACE MOUNT, 2444, DIP, ROHS COMPLIANT Product overview: SOMC1603470RGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1.28 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603470RGEA can be used for catalog matching and distributor lookup.
DIP,SMD,16PIN,ISOLAT
"470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
"470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
"470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-SOMC1603470RGEA | SOMC1603470RGEA | SOMC470HTR-ND |
| Product Name | SMD Isolated 1.28 W DIP Resistor | DIP,SMD,16PIN,ISOLATED,470,2%,T/R,RoHS Compliant | Resistor Networks, Arrays |
| Technology / Construction | THICK FILM | ||
| Resistance Range | 470 ohms | 470 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Standards and Certifications | RoHS | RoHS | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC |