VISHAY INTERTECHNOLOGY, INC.
SOMC1603470G -- RES, NTWK, 16 PIN, 47 OHM
Vishay Intertechnology, Inc.
RES, NTWK, 16 PIN, 47 OHM
SOMC1603470G
Description
RES, NTWK, 16 PIN, 47ohm
Request a Quote
Email Supplier
Description
RES, NTWK, 16 PIN, 47ohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
SOMC1603470G |
|
Product Name
|
RES, NTWK, 16 PIN, 47 OHM |
|
Resistance Range
|
47 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
549 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details