Vishay Precision Group 33 OHM DIP Resistor SOMC160333R0GRZ

Description
Resistor Networks & Arrays 33 OHM 2% 16PIN SMT M-DIP Product overview: SOMC160333R0GRZ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160333R0GRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Networks & Arrays 33 OHM 2% 16PIN SMT M-DIP Product overview: SOMC160333R0GRZ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160333R0GRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM DIP Resistor - 50-SOMC160333R0GRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM DIP Resistor
50-SOMC160333R0GRZ
33 OHM DIP Resistor 50-SOMC160333R0GRZ
Resistor Networks & Arrays 33 OHM 2% 16PIN SMT M-DIP Product overview: SOMC160333R0GRZ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160333R0GRZ can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 33 OHM 2% 16PIN SMT M-DIP Product overview: SOMC160333R0GRZ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160333R0GRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor NetworkSeries:SOMC; Resistance:33ohm; Resistance Tolerance:+/- 2 %; Power Rati... - SOMC160333R0GRZ - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworkSeries:SOMC; Resistance:33ohm; Resistance Tolerance:+/- 2 %; Power Rati...
SOMC160333R0GRZ
Thick Film Resistor NetworkSeries:SOMC; Resistance:33ohm; Resistance Tolerance:+/- 2 %; Power Rati... SOMC160333R0GRZ
Thick Film Resistor NetworkSeries:SOMC; Resistance:33ohm; Resistance Tolerance:+/- 2 %; Power Rati...

Thick Film Resistor NetworkSeries:SOMC; Resistance:33ohm; Resistance Tolerance:+/- 2 %; Power Rati...

Supplier's Site
Resistor, Isolated Resistor Network, 8, 33 Ohm, 0.02, Dil, Full Reel; Resistance Vishay - 19C6596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 33 Ohm, 0.02, Dil, Full Reel; Resistance Vishay
19C6596
Resistor, Isolated Resistor Network, 8, 33 Ohm, 0.02, Dil, Full Reel; Resistance Vishay 19C6596
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 33 OHM, 0.02, DIL, FULL REEL; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:16Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 33 OHM, 0.02, DIL, FULL REEL; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:16Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-SOMC160333R0GRZ SOMC160333R0GRZ 19C6596
Product Name 33 OHM DIP Resistor Thick Film Resistor NetworkSeries:SOMC; Resistance:33ohm; Resistance Tolerance:+/- 2 %; Power Rati... Resistor, Isolated Resistor Network, 8, 33 Ohm, 0.02, Dil, Full Reel; Resistance Vishay
Tolerance 2 +/- % 2 +/- % 2 +/- %
Technology / Construction Thick Film (Chip)
Resistance Range 33 ohms 33 ohms
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers