Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC160333K0GEA

Description
"33k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"33k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC33KHTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC33KHTR-ND
Resistor Networks, Arrays SOMC33KHTR-ND
"33k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"33k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res Thick Film NET 33K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD T/R - SOMC160333K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 33K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD T/R
SOMC160333K0GEA
Res Thick Film NET 33K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD T/R SOMC160333K0GEA
Res Thick Film NET 33K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD T/R

Res Thick Film NET 33K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC33KHTR-ND SOMC160333K0GEA
Product Name Resistor Networks, Arrays Res Thick Film NET 33K Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD T/R
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD); Gull Wing Leads
Resistance Range 33000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers