Vishay Precision Group SMD,16PIN,ISOLATED,330,2%,T/R SOMC1603330RGRZ

Description
SMD,16PIN,ISOLATED,3 30,2%,T/R
Request a Quote
Description
SMD,16PIN,ISOLATED,3 30,2%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD,16PIN,ISOLATED,330,2%,T/R - SOMC1603330RGRZ - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,16PIN,ISOLATED,330,2%,T/R
SOMC1603330RGRZ
SMD,16PIN,ISOLATED,330,2%,T/R SOMC1603330RGRZ
SMD,16PIN,ISOLATED,3 30,2%,T/R

SMD,16PIN,ISOLATED,330,2%,T/R

Supplier's Site
Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Dil; Resistance Vishay - 19C6614 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Dil; Resistance Vishay
19C6614
Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Dil; Resistance Vishay 19C6614
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 330 OHM, 0.02, DIL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Qualification:- RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 330 OHM, 0.02, DIL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SOMC1603330RGRZ 19C6614
Product Name SMD,16PIN,ISOLATED,330,2%,T/R Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Dil; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) SOIC; SOIC
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor; Resistor, Capacitor Network
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details