Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC1603330RGEA

Description
"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC330HDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC330HDKR-ND
Resistor Networks, Arrays SOMC330HDKR-ND
"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC330HTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC330HTR-ND
Resistor Networks, Arrays SOMC330HTR-ND
"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC330HCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC330HCT-ND
Resistor Networks, Arrays SOMC330HCT-ND
"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Isolated 330 Ohm SOIC Resistor - 50-SOMC1603330RGEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 330 Ohm SOIC Resistor
50-SOMC1603330RGEA
Isolated 330 Ohm SOIC Resistor 50-SOMC1603330RGEA
330 Ohm 8 Resistor Array, 16-SOIC, Isolated, Thick Film, 2% Product overview: SOMC1603330RGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 330 Ohm, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 330 Ohm, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603330RGEA can be used for catalog matching and distributor lookup.

330 Ohm 8 Resistor Array, 16-SOIC, Isolated, Thick Film, 2% Product overview: SOMC1603330RGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 330 Ohm, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 330 Ohm, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603330RGEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES NET 330 OHM 16P 8RES SMD - SOMC1603330RGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 330 OHM 16P 8RES SMD
SOMC1603330RGEA
RES NET 330 OHM 16P 8RES SMD SOMC1603330RGEA
RES NET 330ohm 16P 8RES SMD

RES NET 330ohm 16P 8RES SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number SOMC330HDKR-ND 50-SOMC1603330RGEA SOMC1603330RGEA
Product Name Resistor Networks, Arrays Isolated 330 Ohm SOIC Resistor RES NET 330 OHM 16P 8RES SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details