Vishay Intertechnology, Inc. Arrays",RES ARRAY 2.7K OHM 8 RES 16SOIC SOMC16032K70GEA

Description
Arrays",RES ARRAY 2.7Kohm 8 RES 16SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 2.7Kohm 8 RES 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 2.7K OHM 8 RES 16SOIC
SOMC16032K70GEA
Arrays",RES ARRAY 2.7K OHM 8 RES 16SOIC SOMC16032K70GEA
Arrays",RES ARRAY 2.7Kohm 8 RES 16SOIC

Arrays",RES ARRAY 2.7Kohm 8 RES 16SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC2.7KHTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC2.7KHTR-ND
Resistor Networks, Arrays SOMC2.7KHTR-ND
"2.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC16032K70GEA SOMC2.7KHTR-ND
Product Name Arrays",RES ARRAY 2.7K OHM 8 RES 16SOIC Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 2700 ohms 2700 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details