Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 2.2Kohms 2% Isolated SOMC16032K20GEA

Description
Resistor Networks & Arrays 16pin 2.2Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 2.2Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 2.2Kohms 2% Isolated - SOMC16032K20GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 2.2Kohms 2% Isolated
SOMC16032K20GEA
Resistor Networks & Arrays 16pin 2.2Kohms 2% Isolated SOMC16032K20GEA
Resistor Networks & Arrays 16pin 2.2Kohms 2% Isolated

Resistor Networks & Arrays 16pin 2.2Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - 541-SOMC16032K20GEATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC16032K20GEATR-ND
Resistor Networks, Arrays 541-SOMC16032K20GEATR-ND
"2.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 541-SOMC16032K20GEADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC16032K20GEADKR-ND
Resistor Networks, Arrays 541-SOMC16032K20GEADKR-ND
"2.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 541-SOMC16032K20GEACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC16032K20GEACT-ND
Resistor Networks, Arrays 541-SOMC16032K20GEACT-ND
"2.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Isolated Resistor - 50-SOMC16032K20GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-SOMC16032K20GEA
Isolated Resistor 50-SOMC16032K20GEA
8 Resistor Array 2.2kR 2% 16SOIC Isolated Thick Film Product overview: SOMC16032K20GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16032K20GEA can be used for catalog matching and distributor lookup.

8 Resistor Array 2.2kR 2% 16SOIC Isolated Thick Film Product overview: SOMC16032K20GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16032K20GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SOMC16032K20GEA 541-SOMC16032K20GEATR-ND 50-SOMC16032K20GEA
Product Name Resistor Networks & Arrays 16pin 2.2Kohms 2% Isolated Resistor Networks, Arrays Isolated Resistor
Configuration Chip Array Chip Array
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details