"2k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Arrays",RES ARRAY 2Kohm 8 RES 16SOIC
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SOMC2.00KGTR-ND | SOMC16032K00FEA |
| Product Name | Resistor Networks, Arrays | Arrays",RES ARRAY 2K OHM 8 RES 16SOIC |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | SOIC |
| Resistance Range | 2000 ohms | 2000 ohms |