Vishay Intertechnology, Inc. Arrays",RES ARRAY 26.7K OHM 8 RES 16SOIC SOMC160326K7FEA

Description
Arrays",RES ARRAY 26.7Kohm 8 RES 16SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 26.7Kohm 8 RES 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 26.7K OHM 8 RES 16SOIC
SOMC160326K7FEA
Arrays",RES ARRAY 26.7K OHM 8 RES 16SOIC SOMC160326K7FEA
Arrays",RES ARRAY 26.7Kohm 8 RES 16SOIC

Arrays",RES ARRAY 26.7Kohm 8 RES 16SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC26.7KGTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC26.7KGTR-ND
Resistor Networks, Arrays SOMC26.7KGTR-ND
"26.7k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"26.7k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC160326K7FEA SOMC26.7KGTR-ND
Product Name Arrays",RES ARRAY 26.7K OHM 8 RES 16SOIC Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 26700 ohms 26700 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details