Vishay Intertechnology, Inc. RES NET 22 OHM 16P 8RES SMD SOMC160322R0GEA

Description
RES NET 22ohm 16P 8RES SMD
Request a Quote Datasheet
Description
RES NET 22ohm 16P 8RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 22 OHM 16P 8RES SMD - SOMC160322R0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 22 OHM 16P 8RES SMD
SOMC160322R0GEA
RES NET 22 OHM 16P 8RES SMD SOMC160322R0GEA
RES NET 22ohm 16P 8RES SMD

RES NET 22ohm 16P 8RES SMD

Supplier's Site
Isolated 1.28W DIP Resistor - 50-SOMC160322R0GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1.28W DIP Resistor
50-SOMC160322R0GEA
Isolated 1.28W DIP Resistor 50-SOMC160322R0GEA
Isolated Resistor Network, 22R, 2%, 1.28W, DIP, SM Product overview: SOMC160322R0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160322R0GEA can be used for catalog matching and distributor lookup.

Isolated Resistor Network, 22R, 2%, 1.28W, DIP, SM Product overview: SOMC160322R0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160322R0GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC22HCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC22HCT-ND
Resistor Networks, Arrays SOMC22HCT-ND
"22 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC22HDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC22HDKR-ND
Resistor Networks, Arrays SOMC22HDKR-ND
"22 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC22HTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC22HTR-ND
Resistor Networks, Arrays SOMC22HTR-ND
"22 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SOMC160322R0GEA 50-SOMC160322R0GEA SOMC22HCT-ND
Product Name RES NET 22 OHM 16P 8RES SMD Isolated 1.28W DIP Resistor Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 22 ohms 22 ohms 22 ohms
Technology / Construction THICK FILM
Tolerance 2 +/- % 2 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details