Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 22Kohms 2% Isolated SOMC160322K0GEA

Description
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated - SOMC160322K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated
SOMC160322K0GEA
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated SOMC160322K0GEA
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated

Resistor Networks & Arrays 16pin 22Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - SOMC160322K0GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC160322K0GEA-ND
Resistor Networks, Arrays SOMC160322K0GEA-ND
"22k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC160322K0GEA SOMC160322K0GEA-ND
Product Name Resistor Networks & Arrays 16pin 22Kohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details