Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 22Kohms 2% Isolated SOMC160322K0GDC

Description
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated - SOMC160322K0GDC - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated
SOMC160322K0GDC
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated SOMC160322K0GDC
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated

Resistor Networks & Arrays 16pin 22Kohms 2% Isolated

Supplier's Site
Isolated Resistor - 50-SOMC160322K0GDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-SOMC160322K0GDC
Isolated Resistor 50-SOMC160322K0GDC
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated Product overview: SOMC160322K0GDC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160322K0GDC can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 16pin 22Kohms 2% Isolated Product overview: SOMC160322K0GDC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160322K0GDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC160322K0GDC - 1095409-SOMC160322K0GDC - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC160322K0GDC
1095409-SOMC160322K0GDC
Resistor Networks, Arrays - SOMC160322K0GDC 1095409-SOMC160322K0GDC
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095409-SOMC160322K0 GDC Termination: SMD/SMT Length: 11.18 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Height: 1.14 mm Resistance: 22 kΩ Power Rating: 1.28 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160 mW Width: 7.62 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-223LF; 4116R-1-223; MDP160322K0GE04; MDP160322K0GD04; 4114R-1-223LF; MDP160320K0GD04; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095409-SOMC160322K0GDC
Termination: SMD/SMT
Length: 11.18 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Height: 1.14 mm
Resistance: 22 kΩ
Power Rating: 1.28 W
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160 mW
Width: 7.62 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-1-223LF; 4116R-1-223; MDP160322K0GE04; MDP160322K0GD04; 4114R-1-223LF; MDP160320K0GD04;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 1.27 mm

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number SOMC160322K0GDC 50-SOMC160322K0GDC 1095409-SOMC160322K0GDC
Product Name Resistor Networks & Arrays 16pin 22Kohms 2% Isolated Isolated Resistor Resistor Networks, Arrays - SOMC160322K0GDC
Configuration Chip Array Chip Array
Resistance Range 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details