Vishay Intertechnology, Inc. SMD 220 Ohm 1.28W DIP Resistor SOMC1603221G

Description
Res Thick Film NET 220 Ohm 2% 1.28W Añ100ppm/AøC ISOL Molded 16-Pin DIP Gull Wing SMD Res Thick Film NET 220 Ohm 2%... Product overview: SOMC1603221G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603221G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film NET 220 Ohm 2% 1.28W Añ100ppm/AøC ISOL Molded 16-Pin DIP Gull Wing SMD Res Thick Film NET 220 Ohm 2%... Product overview: SOMC1603221G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603221G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 220 Ohm 1.28W DIP Resistor - 50-SOMC1603221G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 Ohm 1.28W DIP Resistor
50-SOMC1603221G
SMD 220 Ohm 1.28W DIP Resistor 50-SOMC1603221G
Res Thick Film NET 220 Ohm 2% 1.28W Añ100ppm/AøC ISOL Molded 16-Pin DIP Gull Wing SMD Res Thick Film NET 220 Ohm 2%... Product overview: SOMC1603221G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603221G can be used for catalog matching and distributor lookup.

Res Thick Film NET 220 Ohm 2% 1.28W Añ100ppm/AøC ISOL Molded 16-Pin DIP Gull Wing SMD Res Thick Film NET 220 Ohm 2%... Product overview: SOMC1603221G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603221G can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - SOMC1603221G - 1095408-SOMC1603221G - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC1603221G
1095408-SOMC1603221G
Resistor Networks, Arrays - SOMC1603221G 1095408-SOMC1603221G
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095408-SOMC1603221G Length: 11.2 mm Temperature Coefficient: 100 ppm/°C Thickness: 2.03 mm Resistance: 220 Ω Power Rating: 250 mW Width: 7.62 mm Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): SOMC1603221GSOMC-16- 03-221G; SOMC-1603-221G; SOMC-1603221G; SOMC1603-221G; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095408-SOMC1603221G
Length: 11.2 mm
Temperature Coefficient: 100 ppm/°C
Thickness: 2.03 mm
Resistance: 220 Ω
Power Rating: 250 mW
Width: 7.62 mm
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): SOMC1603221GSOMC-16-03-221G; SOMC-1603-221G; SOMC-1603221G; SOMC1603-221G;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-SOMC1603221G 1095408-SOMC1603221G
Product Name SMD 220 Ohm 1.28W DIP Resistor Resistor Networks, Arrays - SOMC1603221G
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers