Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC1603220RGEA

Description
"220 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"220 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC220HTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC220HTR-ND
Resistor Networks, Arrays SOMC220HTR-ND
"220 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"220 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES NET 220 OHM 16P 8RES SMD - SOMC1603220RGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 220 OHM 16P 8RES SMD
SOMC1603220RGEA
RES NET 220 OHM 16P 8RES SMD SOMC1603220RGEA
RES NET 220ohm 16P 8RES SMD

RES NET 220ohm 16P 8RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC220HTR-ND SOMC1603220RGEA
Product Name Resistor Networks, Arrays RES NET 220 OHM 16P 8RES SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details