Vishay Intertechnology, Inc. RES NET 1M OHM 16P 8RES SMD SOMC16031M00GEA

Description
RES NET 1Mohm 16P 8RES SMD
Request a Quote Datasheet
Description
RES NET 1Mohm 16P 8RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1M OHM 16P 8RES SMD - SOMC16031M00GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1M OHM 16P 8RES SMD
SOMC16031M00GEA
RES NET 1M OHM 16P 8RES SMD SOMC16031M00GEA
RES NET 1Mohm 16P 8RES SMD

RES NET 1Mohm 16P 8RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC1.0MHTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1.0MHTR-ND
Resistor Networks, Arrays SOMC1.0MHTR-ND
"1M Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1M Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC16031M00GEA SOMC1.0MHTR-ND
Product Name RES NET 1M OHM 16P 8RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 1.00E6 ohms 1.00E6 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details