Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated SOMC16031K50GEJ

Description
Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated - SOMC16031K50GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated
SOMC16031K50GEJ
Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated SOMC16031K50GEJ
Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated

Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - SOMC16031K50GEJ - 1165737-SOMC16031K50GEJ - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC16031K50GEJ
1165737-SOMC16031K50GEJ
Resistor Networks, Arrays - SOMC16031K50GEJ 1165737-SOMC16031K50GEJ
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165737-SOMC16031K50 GEJ Number of Terminals: 16 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 1.5 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165737-SOMC16031K50GEJ
Number of Terminals: 16
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 1.5 kΩ
Power Rating: 1.28 W
Number of Resistors: 8
Number of Pins: 16
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now
Isolated Resistor - 50-SOMC16031K50GEJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-SOMC16031K50GEJ
Isolated Resistor 50-SOMC16031K50GEJ
Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated Product overview: SOMC16031K50GEJ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16031K50GEJ can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated Product overview: SOMC16031K50GEJ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16031K50GEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SOMC16031K50GEJ 1165737-SOMC16031K50GEJ 50-SOMC16031K50GEJ
Product Name Resistor Networks & Arrays 16pin 1.5Kohms 2% Isolated Resistor Networks, Arrays - SOMC16031K50GEJ Isolated Resistor
Configuration Chip Array Chip Array
Resistance Range 1500 ohms 1500 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details