Vishay Precision Group 1KOHM Resistor SOMC16031K00GRZ

Description
RESISTOR, ISO RES N/W, 8, 1KOHM, 2%, DIL Product overview: SOMC16031K00GRZ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KOHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1KOHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16031K00GRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, ISO RES N/W, 8, 1KOHM, 2%, DIL Product overview: SOMC16031K00GRZ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KOHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1KOHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16031K00GRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KOHM Resistor - 50-SOMC16031K00GRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KOHM Resistor
50-SOMC16031K00GRZ
1KOHM Resistor 50-SOMC16031K00GRZ
RESISTOR, ISO RES N/W, 8, 1KOHM, 2%, DIL Product overview: SOMC16031K00GRZ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KOHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1KOHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16031K00GRZ can be used for catalog matching and distributor lookup.

RESISTOR, ISO RES N/W, 8, 1KOHM, 2%, DIL Product overview: SOMC16031K00GRZ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KOHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1KOHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16031K00GRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC16031K00GRZ - 984713-SOMC16031K00GRZ - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC16031K00GRZ
984713-SOMC16031K00GRZ
Resistor Networks, Arrays - SOMC16031K00GRZ 984713-SOMC16031K00GRZ
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984713-SOMC16031K00G RZ Packaging: Tape and Reel Termination: Gull Wing Voltage Rating: 50 V Length: 11.18 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 16 Resistance: 1 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 7.62 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984713-SOMC16031K00GRZ
Packaging: Tape and Reel
Termination: Gull Wing
Voltage Rating: 50 V
Length: 11.18 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Number of Elements: 16
Resistance: 1 kΩ
Power Rating: 1.28 W
Number of Resistors: 8
Number of Pins: 16
Terminal Pitch: 1.27 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 7.62 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now
SMD,16PIN,ISOLATED,1K,2%,T/R - SOMC16031K00GRZ - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,16PIN,ISOLATED,1K,2%,T/R
SOMC16031K00GRZ
SMD,16PIN,ISOLATED,1K,2%,T/R SOMC16031K00GRZ
SMD,16PIN,ISOLATED,1 K,2%,T/R

SMD,16PIN,ISOLATED,1K,2%,T/R

Supplier's Site
Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Dil; Resistance Vishay - 19C6608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Dil; Resistance Vishay
19C6608
Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Dil; Resistance Vishay 19C6608
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 1KOHM, 2%, DIL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:16Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 1KOHM, 2%, DIL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:16Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-SOMC16031K00GRZ 984713-SOMC16031K00GRZ SOMC16031K00GRZ 19C6608
Product Name 1KOHM Resistor Resistor Networks, Arrays - SOMC16031K00GRZ SMD,16PIN,ISOLATED,1K,2%,T/R Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Dil; Resistance Vishay
Technology / Construction THICK FILM
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details