Vishay Intertechnology, Inc. Resistor Networks, Arrays - SOMC16031K00GEJ SOMC16031K00GEJ

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123831-SOMC16031K00 GEJ Termination: SMD/SMT Length: 11.18 mm Number of Terminals: 16 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Power Dissipation: 1.28 W Resistance: 1 kΩ Power Rating: 1.28 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160 mW Terminal Pitch: 1.27 mm Working Voltage: 50 V Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): SOMC-16031K00GEJ; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 7.62 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025, 8533210025 Max Operating Temperature: 150 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123831-SOMC16031K00 GEJ Termination: SMD/SMT Length: 11.18 mm Number of Terminals: 16 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Power Dissipation: 1.28 W Resistance: 1 kΩ Power Rating: 1.28 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160 mW Terminal Pitch: 1.27 mm Working Voltage: 50 V Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): SOMC-16031K00GEJ; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 7.62 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025, 8533210025 Max Operating Temperature: 150 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC16031K00GEJ - 1123831-SOMC16031K00GEJ - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC16031K00GEJ
1123831-SOMC16031K00GEJ
Resistor Networks, Arrays - SOMC16031K00GEJ 1123831-SOMC16031K00GEJ
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123831-SOMC16031K00 GEJ Termination: SMD/SMT Length: 11.18 mm Number of Terminals: 16 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Power Dissipation: 1.28 W Resistance: 1 kΩ Power Rating: 1.28 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160 mW Terminal Pitch: 1.27 mm Working Voltage: 50 V Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): SOMC-16031K00GEJ; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 7.62 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025, 8533210025 Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123831-SOMC16031K00GEJ
Termination: SMD/SMT
Length: 11.18 mm
Number of Terminals: 16
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Number of Elements: 8
Power Dissipation: 1.28 W
Resistance: 1 kΩ
Power Rating: 1.28 W
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160 mW
Terminal Pitch: 1.27 mm
Working Voltage: 50 V
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): SOMC-16031K00GEJ;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 7.62 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210025, 8533210025
Max Operating Temperature: 150 °C

Buy Now
Isolated Resistor - 50-SOMC16031K00GEJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-SOMC16031K00GEJ
Isolated Resistor 50-SOMC16031K00GEJ
Resistor Networks & Arrays 16pin 1Kohms 2% Isolated Product overview: SOMC16031K00GEJ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16031K00GEJ can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 16pin 1Kohms 2% Isolated Product overview: SOMC16031K00GEJ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16031K00GEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks & Arrays 16pin 1Kohms 2% Isolated - SOMC16031K00GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 1Kohms 2% Isolated
SOMC16031K00GEJ
Resistor Networks & Arrays 16pin 1Kohms 2% Isolated SOMC16031K00GEJ
Resistor Networks & Arrays 16pin 1Kohms 2% Isolated

Resistor Networks & Arrays 16pin 1Kohms 2% Isolated

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1123831-SOMC16031K00GEJ 50-SOMC16031K00GEJ SOMC16031K00GEJ
Product Name Resistor Networks, Arrays - SOMC16031K00GEJ Isolated Resistor Resistor Networks & Arrays 16pin 1Kohms 2% Isolated
Configuration Chip Array Chip Array
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details