Vishay Intertechnology, Inc. Arrays",RES ARRAY 1K OHM 8 RES 16SOIC SOMC16031K00FEA

Description
Arrays",RES ARRAY 1Kohm 8 RES 16SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 1Kohm 8 RES 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 1K OHM 8 RES 16SOIC
SOMC16031K00FEA
Arrays",RES ARRAY 1K OHM 8 RES 16SOIC SOMC16031K00FEA
Arrays",RES ARRAY 1Kohm 8 RES 16SOIC

Arrays",RES ARRAY 1Kohm 8 RES 16SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC1.00KGTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1.00KGTR-ND
Resistor Networks, Arrays SOMC1.00KGTR-ND
"1k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC16031K00FEA SOMC1.00KGTR-ND
Product Name Arrays",RES ARRAY 1K OHM 8 RES 16SOIC Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 1000 ohms 1000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details