The SOMC1603150RGEA is a thick film resistor network designed for surface mount applications. It features a dual-in-line package with 16 pins and is suitable for a variety of circuit configurations, including isolated and bussed resistor arrangements. The device operates within a temperature range of -55°C to +150°C and has a power rating of 160mW per element at 70°C. The resistance value is specified at 150 Ohms with a tolerance of ±2%, and it has a temperature coefficient of ±100ppm/°C. The maximum working voltage is 50V DC, making it suitable for low-voltage applications. The molded case construction allows for compatibility with automatic surface mounting equipment, which can help reduce assembly costs. This product is RoHS-compliant and is available in packaging suitable for high-volume production.
150R 8 Resistor Array 16SOIC Isolated Thick Film SMD Product overview: SOMC1603150RGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603150RGEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 934688-SOMC1603150RG
Series: SOMC
Operating Temperature Range: -55°C ~ 150°C
Features: 150 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.21.0010
Other Part Number: SOMC150HDKR, SOMC150HTR, SOMC150HCT, SOMC1603150RGEA-ND
"150 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RES NET 150ohm 16P 8RES SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-SOMC1603150RGEA | 934688-SOMC1603150RGEA | SOMC150HTR-ND | SOMC1603150RGEA |
| Product Name | SMD Isolated Resistor | Resistor Networks, Arrays - SOMC1603150RGEA | Resistor Networks, Arrays | RES NET 150 OHM 16P 8RES SMD |
| Technology / Construction | THICK FILM | |||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | ||
| Standards and Certifications | RoHS | |||
| Configuration | Chip Array | Chip Array |