Manufacturer: Vishay
Win Source Part Number: 1101132-SOMC1603120R
Packaging: Reel - TR
Height - Seated (Max): 0.090" (2.29mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 120
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
"120 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RES NET 120ohm 16P 8RES SMD
120R 8-Resistor Array, 16-Pin SOIC, Isolated, Thick Film Product overview: SOMC1603120RGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603120RGEA can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1101132-SOMC1603120RGEA | SOMC120HTR-ND | SOMC1603120RGEA | 50-SOMC1603120RGEA |
| Product Name | Resistor Networks, Arrays - SOMC1603120RGEA | Resistor Networks, Arrays | RES NET 120 OHM 16P 8RES SMD | Isolated SOIC Resistor |
| Configuration | Chip Array | Chip Array | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |