Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 10ohms 2% Isolated SOMC160310R0GEA

Description
Resistor Networks & Arrays 16pin 10ohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 10ohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 10ohms 2% Isolated - SOMC160310R0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 10ohms 2% Isolated
SOMC160310R0GEA
Resistor Networks & Arrays 16pin 10ohms 2% Isolated SOMC160310R0GEA
Resistor Networks & Arrays 16pin 10ohms 2% Isolated

Resistor Networks & Arrays 16pin 10ohms 2% Isolated

Supplier's Site
10 OHM Resistor - 50-SOMC160310R0GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Resistor
50-SOMC160310R0GEA
10 OHM Resistor 50-SOMC160310R0GEA
RES ARRAY 8 RES 10 OHM 16SOIC Product overview: SOMC160310R0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310R0GEA can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10 OHM 16SOIC Product overview: SOMC160310R0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310R0GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC10HCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10HCT-ND
Resistor Networks, Arrays SOMC10HCT-ND
"10 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10HTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10HTR-ND
Resistor Networks, Arrays SOMC10HTR-ND
"10 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10HDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10HDKR-ND
Resistor Networks, Arrays SOMC10HDKR-ND
"10 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SOMC160310R0GEA 50-SOMC160310R0GEA SOMC10HCT-ND
Product Name Resistor Networks & Arrays 16pin 10ohms 2% Isolated 10 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Technology / Construction THICK FILM
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details