Vishay Precision Group RES NTWK, Thick Film, 10KOhms, 50WV, 2+/-% Tol, 100ppm-TC, 4424-Case SOMC160310K0GRZ

Description
RES NTWK, Thick Film, 10KOhms, 50WV, 2+/-% Tol, 100ppm-TC, 4424-Case
Request a Quote Datasheet
Description
RES NTWK, Thick Film, 10KOhms, 50WV, 2+/-% Tol, 100ppm-TC, 4424-Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NTWK, Thick Film, 10KOhms, 50WV, 2+/-% Tol, 100ppm-TC, 4424-Case - SOMC160310K0GRZ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NTWK, Thick Film, 10KOhms, 50WV, 2+/-% Tol, 100ppm-TC, 4424-Case
SOMC160310K0GRZ
RES NTWK, Thick Film, 10KOhms, 50WV, 2+/-% Tol, 100ppm-TC, 4424-Case SOMC160310K0GRZ
RES NTWK, Thick Film, 10KOhms, 50WV, 2+/-% Tol, 100ppm-TC, 4424-Case

RES NTWK, Thick Film, 10KOhms, 50WV, 2+/-% Tol, 100ppm-TC, 4424-Case

Supplier's Site
Resistor Networks, Arrays - 541-SOMC160310K0GRZTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC160310K0GRZTR-ND
Resistor Networks, Arrays 541-SOMC160310K0GRZTR-ND
SOMC-1603 10K 2% R61

SOMC-1603 10K 2% R61

Buy Now Datasheet
Resistor Networks, Arrays - 541-SOMC160310K0GRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC160310K0GRZDKR-ND
Resistor Networks, Arrays 541-SOMC160310K0GRZDKR-ND
SOMC-1603 10K 2% R61

SOMC-1603 10K 2% R61

Buy Now Datasheet
Resistor Networks, Arrays - 541-SOMC160310K0GRZCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC160310K0GRZCT-ND
Resistor Networks, Arrays 541-SOMC160310K0GRZCT-ND
SOMC-1603 10K 2% R61

SOMC-1603 10K 2% R61

Buy Now Datasheet
Isolated Resistor - 50-SOMC160310K0GRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-SOMC160310K0GRZ
Isolated Resistor 50-SOMC160310K0GRZ
Resistor Networks & Arrays 16pin 10Kohms 2% Isolated Product overview: SOMC160310K0GRZ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310K0GRZ can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 16pin 10Kohms 2% Isolated Product overview: SOMC160310K0GRZ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310K0GRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dil; Resistance Vishay - 19C6602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dil; Resistance Vishay
19C6602
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dil; Resistance Vishay 19C6602
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, DIL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:16Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, DIL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:16Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SOMC160310K0GRZ 541-SOMC160310K0GRZTR-ND 50-SOMC160310K0GRZ 19C6602
Product Name RES NTWK, Thick Film, 10KOhms, 50WV, 2+/-% Tol, 100ppm-TC, 4424-Case Resistor Networks, Arrays Isolated Resistor Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dil; Resistance Vishay
Technology / Construction Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 50 watts 1.28 watts
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details