Vishay Intertechnology, Inc. SMD 1.28W DIP Resistor SOMC160310K0GEA399

Description
Res Thick Film NET 10K Ohm 2% 1.28W 100ppm/C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: SOMC160310K0GEA399 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310K0GEA39 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 10K Ohm 2% 1.28W 100ppm/C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: SOMC160310K0GEA399 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310K0GEA39 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.28W DIP Resistor - 50-SOMC160310K0GEA399 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.28W DIP Resistor
50-SOMC160310K0GEA399
SMD 1.28W DIP Resistor 50-SOMC160310K0GEA399
Res Thick Film NET 10K Ohm 2% 1.28W 100ppm/C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: SOMC160310K0GEA399 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310K0GEA39 9 can be used for catalog matching and distributor lookup.

Res Thick Film NET 10K Ohm 2% 1.28W 100ppm/C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: SOMC160310K0GEA399 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310K0GEA399 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC160310K0GEA399 - 974658-SOMC160310K0GEA399 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC160310K0GEA399
974658-SOMC160310K0GEA399
Resistor Networks, Arrays - SOMC160310K0GEA399 974658-SOMC160310K0GEA399
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974658-SOMC160310K0G EA399 Packaging: Tape & Reel Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 100 ppm/°C Resistance: 10 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974658-SOMC160310K0GEA399
Packaging: Tape & Reel
Number of Terminals: 16
Mounting: SMD (SMT)
Temperature Coefficient: 100 ppm/°C
Resistance: 10 kΩ
Power Rating: 1.28 W
Number of Resistors: 8
Number of Pins: 16
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-SOMC160310K0GEA399 974658-SOMC160310K0GEA399
Product Name SMD 1.28W DIP Resistor Resistor Networks, Arrays - SOMC160310K0GEA399
Technology / Construction THICK FILM
Resistance Range 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details