Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC160310K0GEA

Description
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC10KHTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KHTR-ND
Resistor Networks, Arrays SOMC10KHTR-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KHDKR-ND
Resistor Networks, Arrays SOMC10KHDKR-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KHCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KHCT-ND
Resistor Networks, Arrays SOMC10KHCT-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES NET 10K OHM 16P 8RES SMD - SOMC160310K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 16P 8RES SMD
SOMC160310K0GEA
RES NET 10K OHM 16P 8RES SMD SOMC160310K0GEA
RES NET 10Kohm 16P 8RES SMD

RES NET 10Kohm 16P 8RES SMD

Supplier's Site
Isolated 1.28W SOIC Resistor - 50-SOMC160310K0GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1.28W SOIC Resistor
50-SOMC160310K0GEA
Isolated 1.28W SOIC Resistor 50-SOMC160310K0GEA
Resistor Network, 10kR, 8 Elements, 1.28W, SOIC, Isolated Product overview: SOMC160310K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.28W, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28W, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310K0GEA can be used for catalog matching and distributor lookup.

Resistor Network, 10kR, 8 Elements, 1.28W, SOIC, Isolated Product overview: SOMC160310K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.28W, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28W, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310K0GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC160310K0GEA
795208-SOMC160310K0GEA
Resistor Networks, Arrays - SOMC160310K0GEA 795208-SOMC160310K0GEA
Manufacturer: Vishay Dale Win Source Part Number: 795208-SOMC160310K0G EA Series: SOMC Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: 16-SOIC (0.220", 5.59mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Categories: Resistors Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Height - Seated (Maximum): 0.090" (2.29mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 795208-SOMC160310K0GEA
Series: SOMC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: 16-SOIC (0.220", 5.59mm Width)
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Categories: Resistors
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Height - Seated (Maximum): 0.090" (2.29mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number SOMC10KHTR-ND SOMC160310K0GEA 50-SOMC160310K0GEA 795208-SOMC160310K0GEA
Product Name Resistor Networks, Arrays RES NET 10K OHM 16P 8RES SMD Isolated 1.28W SOIC Resistor Resistor Networks, Arrays - SOMC160310K0GEA
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers