Vishay Intertechnology, Inc. RES NTWK, THKF, 10K OHMS 2%, 1/6W SOMC1603103G

Description
RES NTWK, THKF, 10KohmS 2%, 1/6W
Request a Quote
Description
RES NTWK, THKF, 10KohmS 2%, 1/6W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES NTWK, THKF, 10K OHMS 2%, 1/6W - SOMC1603103G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NTWK, THKF, 10K OHMS 2%, 1/6W
SOMC1603103G
RES NTWK, THKF, 10K OHMS 2%, 1/6W SOMC1603103G
RES NTWK, THKF, 10KohmS 2%, 1/6W

RES NTWK, THKF, 10KohmS 2%, 1/6W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOMC1603103G
Product Name RES NTWK, THKF, 10K OHMS 2%, 1/6W
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details