VISHAY INTERTECHNOLOGY, INC.
SOMC1603102G -- 1K 2% 8 RES ISOLATED TKF
Vishay Intertechnology, Inc.
1K 2% 8 RES ISOLATED TKF
SOMC1603102G
Description
1K 2% 8 RES ISOLATED TKF
Request a Quote
Email Supplier
Description
1K 2% 8 RES ISOLATED TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
SOMC1603102G |
|
Product Name
|
1K 2% 8 RES ISOLATED TKF |
|
Tolerance
|
2 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1200 ohms
View Details
2 suppliers