Vishay Intertechnology, Inc. RES NET 100 OHM 5% 50VDC SOMC1603101G

Description
RES NET 100ohm 5% 50VDC
Request a Quote
Description
RES NET 100ohm 5% 50VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES NET 100 OHM 5% 50VDC - SOMC1603101G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100 OHM 5% 50VDC
SOMC1603101G
RES NET 100 OHM 5% 50VDC SOMC1603101G
RES NET 100ohm 5% 50VDC

RES NET 100ohm 5% 50VDC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOMC1603101G
Product Name RES NET 100 OHM 5% 50VDC
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details