Res Thick Film NET 100 Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD Tube
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994088-SOMC1603100RG
Termination: SMD/SMT
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Number of Elements: 8
Power Dissipation: 1.28 W
Resistance: 100 Ω
Power Rating: 1.28 W
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160 mW
Working Voltage: 50 V
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-1-101LF; 4116R-1-101; MDP1603100RGD04; MDP1603100RGE04; 4114R-1-101LF; MDP16-03-110RGE04;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Resistor Networks & Arrays 16pin 100ohms 2% Isolated Product overview: SOMC1603100RGEJ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603100RGEJ can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SOMC1603100RGEJ | 994088-SOMC1603100RGEJ | 50-SOMC1603100RGEJ |
| Product Name | Res Thick Film NET 100 Ohm 2% 1.28W ¦100ppm/¦C ISOL 16-Pin DIP Gull Wing SMD Tube | Resistor Networks, Arrays - SOMC1603100RGEJ | Isolated Resistor |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 1.28 watts | 1.28 watts |