Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC1603100RGEA

Description
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 541-SOMC1603100RGEATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC1603100RGEATR-ND
Resistor Networks, Arrays 541-SOMC1603100RGEATR-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 541-SOMC1603100RGEADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC1603100RGEADKR-ND
Resistor Networks, Arrays 541-SOMC1603100RGEADKR-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 541-SOMC1603100RGEACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-SOMC1603100RGEACT-ND
Resistor Networks, Arrays 541-SOMC1603100RGEACT-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Isolated 1.28W DIP Resistor - 50-SOMC1603100RGEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1.28W DIP Resistor
50-SOMC1603100RGEA
Isolated 1.28W DIP Resistor 50-SOMC1603100RGEA
100R Isolated Resistor Network, 1.28W, 16-Pin DIP, 2% Tol Product overview: SOMC1603100RGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603100RGEA can be used for catalog matching and distributor lookup.

100R Isolated Resistor Network, 1.28W, 16-Pin DIP, 2% Tol Product overview: SOMC1603100RGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603100RGEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC1603100RGEA
896878-SOMC1603100RGEA
Resistor Networks, Arrays - SOMC1603100RGEA 896878-SOMC1603100RGEA
Manufacturer: Vishay Win Source Part Number: 896878-SOMC1603100RG EA Series: SOMC Operating Temperature Range: -55°C ~ 150°C Features: 100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8533.21.0010 Other Part Number: SOMC100HTR-ND, SOMC100HTR, SOMC100HDKR, SOMC100HCT, 541-SOMC1603100RGEAT R, SOMC1603100RGEA-ND

Manufacturer: Vishay
Win Source Part Number: 896878-SOMC1603100RGEA
Series: SOMC
Operating Temperature Range: -55°C ~ 150°C
Features: 100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.21.0010
Other Part Number: SOMC100HTR-ND, SOMC100HTR, SOMC100HDKR, SOMC100HCT, 541-SOMC1603100RGEATR, SOMC1603100RGEA-ND

Buy Now Datasheet
RES NET 100 OHM 16P 8RES SMD - SOMC1603100RGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100 OHM 16P 8RES SMD
SOMC1603100RGEA
RES NET 100 OHM 16P 8RES SMD SOMC1603100RGEA
RES NET 100ohm 16P 8RES SMD

RES NET 100ohm 16P 8RES SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 541-SOMC1603100RGEATR-ND 50-SOMC1603100RGEA 896878-SOMC1603100RGEA SOMC1603100RGEA
Product Name Resistor Networks, Arrays Isolated 1.28W DIP Resistor Resistor Networks, Arrays - SOMC1603100RGEA RES NET 100 OHM 16P 8RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details