Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155989-SOMC16031002
Number of Terminals: 16
Temperature Coefficient: 100 ppm/°C
Resistance: 10 kΩ
Power Rating: 1.28 W
Number of Resistors: 8
Number of Pins: 16
Categories: Custom Parts
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1155989-SOMC16031002FTR |
| Product Name | Custom Parts - Custom Parts (S - T) - SOMC16031002FTR |