Vishay Intertechnology, Inc. RES, NET 10K 1/4W 1% 16PIN DI SOMC16031002FTR

Description
RES, NET 10K 1/4W 1% 16PIN DI
Request a Quote
Description
RES, NET 10K 1/4W 1% 16PIN DI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, NET 10K 1/4W 1% 16PIN DI - SOMC16031002FTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, NET 10K 1/4W 1% 16PIN DI
SOMC16031002FTR
RES, NET 10K 1/4W 1% 16PIN DI SOMC16031002FTR
RES, NET 10K 1/4W 1% 16PIN DI

RES, NET 10K 1/4W 1% 16PIN DI

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOMC16031002FTR
Product Name RES, NET 10K 1/4W 1% 16PIN DI
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers