Vishay Intertechnology, Inc. Resistor Networks, Arrays - SOMC1603-100G SOMC1603-100G

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095406-SOMC1603-100 G Mounting: SMD (SMT) Tolerance: 2 % Resistance: 10 Ω Power Rating: 1.28 W Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: SOIC Alternative Parts (Cross-Reference): SOMC1603-100GSOMC-16 -03-100G; SOMC-1603-100G; SOMC-1603100G; SOMC16-03-100G; SOMC1603100G; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095406-SOMC1603-100 G Mounting: SMD (SMT) Tolerance: 2 % Resistance: 10 Ω Power Rating: 1.28 W Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: SOIC Alternative Parts (Cross-Reference): SOMC1603-100GSOMC-16 -03-100G; SOMC-1603-100G; SOMC-1603100G; SOMC16-03-100G; SOMC1603100G; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC1603-100G - 1095406-SOMC1603-100G - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC1603-100G
1095406-SOMC1603-100G
Resistor Networks, Arrays - SOMC1603-100G 1095406-SOMC1603-100G
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095406-SOMC1603-100 G Mounting: SMD (SMT) Tolerance: 2 % Resistance: 10 Ω Power Rating: 1.28 W Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: SOIC Alternative Parts (Cross-Reference): SOMC1603-100GSOMC-16 -03-100G; SOMC-1603-100G; SOMC-1603100G; SOMC16-03-100G; SOMC1603100G; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 50 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095406-SOMC1603-100G
Mounting: SMD (SMT)
Tolerance: 2 %
Resistance: 10 Ω
Power Rating: 1.28 W
Number of Pins: 16
Categories: Resistor Networks,Arrays
Case / Package: SOIC
Alternative Parts (Cross-Reference): SOMC1603-100GSOMC-16-03-100G; SOMC-1603-100G; SOMC-1603100G; SOMC16-03-100G; SOMC1603100G;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 50 V

Buy Now
DIP Resistor - 50-SOMC1603-100G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Resistor
50-SOMC1603-100G
DIP Resistor 50-SOMC1603-100G
Res Net SMT 16I 10R 8RES 2% DIP Tube Product overview: SOMC1603-100G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603-100G can be used for catalog matching and distributor lookup.

Res Net SMT 16I 10R 8RES 2% DIP Tube Product overview: SOMC1603-100G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603-100G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1095406-SOMC1603-100G 50-SOMC1603-100G
Product Name Resistor Networks, Arrays - SOMC1603-100G DIP Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - SIL09E151J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details