Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984710-SOMC16018K20G
Termination: SMD/SMT
Length: 11.18 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Height: 1.14 mm
Resistance: 8.2 kΩ
Power Rating: 1.2 W
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80 mW
Width: 7.62 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 1.27 mm
Resistor Networks & Arrays 16pin 8.2Kohms 2% Bussed
Resistor Networks & Arrays 16pin 8.2Kohms 2% Bussed Product overview: SOMC16018K20GRZ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16018K20GRZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 984710-SOMC16018K20GRZ | SOMC16018K20GRZ | 50-SOMC16018K20GRZ |
| Product Name | Resistor Networks, Arrays - SOMC16018K20GRZ | Resistor Networks & Arrays 16pin 8.2Kohms 2% Bussed | Resistor |
| Configuration | Chip Array | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 8200 ohms | 8200 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |