Vishay Precision Group Resistance Vishay SOMC16016K80GRZ.

Description
Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:80mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Datasheet
Description
Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:80mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 61AC2023 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
61AC2023
Resistance Vishay 61AC2023
Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:80mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:80mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC2023
Product Name Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 6800 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details